Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
824,000
units
|
Buy Now |
![]() |
Rutronik |
3,448,000
units
|
Buy Now |
![]() |
TTI Europe |
528,000
units
|
Buy Now |
![]() |
Avnet Abacus |
340,000
units
|
Buy Now |
![]() |
Farnell |
42,017
units
|
Buy Now |
![]() |
Newark Electronics |
42,017
units
|
Buy Now |
![]() |
element14 |
41,517
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
22,680
units
|
Buy Now |
![]() |
Chip One Stop |
18,187
units
|
Buy Now |
![]() |
Distrelec |
15,500
units
|
Buy Now |
![]() |
Avnet America |
8,000
units
|
Buy Now |
![]() |
Conrad |
8,000
units
|
Buy Now |
![]() |
RS |
3,750
units
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
KC 22nF 0603 10% 50V X7R | Rutronik |
0603 22 nF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.022UF 50V 10% 0603 | TTI Europe |
CAP, 0.022µF, 50V, 10%, X7R, 0603, REEL | Farnell |
Multilayer Ceramic Capacitor, Cc Series, 0.022 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo CC0603KRX7R9BB223 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
YAGEO Ceramic Capacitor 22nF, 50V, 0603, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Capacity (elec.) (num): 0.022 µF | Conrad |
MLCC Commercial 0603 ±10% 50V 22nF X7R | RS |
Ceramic Capacitor SMD 0603 22nF | SOS electronic |
CAP SMT CER .022UF 50V 10% 0603 T/R PI#163324/163325 | Component Electronics |
Where can I find additional details, specifications and documents for a CC0603KRX7R9BB223?
Additional datasheets, footprints and schematics for CC0603KRX7R9BB223 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX7R9BB223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX7R9BB223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX7R9BB223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603KRX7R9BB223 fall under?
The CC0603KRX7R9BB223 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603KRX7R9BB223 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX7R9BB223 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX7R9BB223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603KRX7R9BB223 have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet Abacus and Farnell have stock available or on a lead time for CC0603KRX7R9BB223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX7R9BB223 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX7R9BB223?
You can fill out our help required form which you can use to request a quote for CC0603KRX7R9BB223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.