Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
20,000
units
|
Buy Now |
![]() |
TTI Europe |
272,000
units
|
Buy Now |
![]() |
Future Electronics |
28,000
units
|
Buy Now |
![]() |
Avnet Abacus |
20,000
units
|
Buy Now |
![]() |
Newark Electronics |
6,848
units
|
Buy Now |
![]() |
Farnell |
6,848
units
|
Buy Now |
![]() |
element14 |
6,848
units
|
Buy Now |
![]() |
Distrelec |
3,725
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
Capacitance | 3.9pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 0.25pF |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
3.9PF 50V .25PF 0603 | TTI Europe |
0603 3.9 pF 50 V ▒0.25 pF Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP Cer 3.9pF 50V C0G 0.25pF SMD 0603 | Rotakorn Electronics |
Multilayer Ceramic Capacitor, 3.9 pF, 50 V, � 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Smd Mlcc Multilayer Ceramic Capacitors |Yageo CC0603CRNPO9BN3R9 | Newark Electronics |
CAP, 3.9PF, 50V, C0G/NP0, 0603 | Farnell |
CAP CERAMIC 3.9PF 50V C0G 0.25PF 0603 SMD | Dan-Mar Components |
YAGEO Ceramic Capacitor 3.9pF, 50V, 0603, ± | Distrelec |
Multilayer Ceramic Capacitor, 3.9 pF, 50 V, ± 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
KC 3,9pF 0603 0,25pF 50V NP0 | Rutronik |
Where can I find additional details, specifications and documents for a CC0603CRNPO9BN3R9?
Additional datasheets, footprints and schematics for CC0603CRNPO9BN3R9 are listed on our Part Details page. You can also find images and similar parts to CC0603CRNPO9BN3R9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603CRNPO9BN3R9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603CRNPO9BN3R9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603CRNPO9BN3R9 fall under?
The CC0603CRNPO9BN3R9 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603CRNPO9BN3R9 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603CRNPO9BN3R9 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603CRNPO9BN3R9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603CRNPO9BN3R9 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet Abacus, Newark Electronics and Farnell have stock available or on a lead time for CC0603CRNPO9BN3R9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603CRNPO9BN3R9 often in real-time on the comparison pages.
What if I can't find stock of CC0603CRNPO9BN3R9?
You can fill out our help required form which you can use to request a quote for CC0603CRNPO9BN3R9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.