Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
15,500,000
units
|
Buy Now |
![]() |
TTI Europe |
4,320,000
units
|
Buy Now |
![]() |
Avnet Abacus |
1,000,000
units
|
Buy Now |
![]() |
Rutronik |
930,000
units
|
Buy Now |
![]() |
Farnell |
807,218
units
|
Buy Now |
![]() |
Newark Electronics |
807,218
units
|
Buy Now |
![]() |
element14 |
806,918
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
43,500
units
|
Buy Now |
![]() |
Chip One Stop |
32,543
units
|
Buy Now |
![]() |
RS |
3,000
units
|
Buy Now |
![]() |
Distrelec |
1,450
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.5mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
Terminal Length | 0.225mm |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
0402 22 pF 50 V ▒5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
22PF 50V 5% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 22 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
KC 22pF 0402 5% 50V NP0 | Rutronik |
CAP, 22PF, 50V, 5%, C0G/NP0, 0402 | Farnell |
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402, Full Reel | Newark Electronics |
CAP22pF50V5%C0G0402 | Component Sense |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP CERAMIC 22PF 50V C0G 5% 0402 SMD | Dan-Mar Components |
MLCC Commercial 0402 +-5% 50V 22pF NPO | RS |
YAGEO Ceramic Capacitor 22pF, 50V, 0402, ± | Distrelec |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0402JRNPO9BN220?
Additional datasheets, footprints and schematics for CC0402JRNPO9BN220 are listed on our Part Details page. You can also find images and similar parts to CC0402JRNPO9BN220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402JRNPO9BN220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402JRNPO9BN220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402JRNPO9BN220 fall under?
The CC0402JRNPO9BN220 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402JRNPO9BN220 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402JRNPO9BN220 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402JRNPO9BN220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0402JRNPO9BN220 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet Abacus, Rutronik and Farnell have stock available or on a lead time for CC0402JRNPO9BN220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402JRNPO9BN220 often in real-time on the comparison pages.
What if I can't find stock of CC0402JRNPO9BN220?
You can fill out our help required form which you can use to request a quote for CC0402JRNPO9BN220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.