Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,466,107
units
|
Buy Now |
![]() |
Rutronik |
2,940,000
units
|
Buy Now |
![]() |
Future Electronics |
2,280,000
units
|
Buy Now |
![]() |
element14 |
1,470,277
units
|
Buy Now |
![]() |
Newark Electronics |
1,468,307
units
|
Buy Now |
![]() |
TTI Europe |
1,280,000
units
|
Buy Now |
![]() |
Avnet Abacus |
130,000
units
|
Buy Now |
![]() |
Distrelec |
38,975
units
|
Buy Now |
![]() |
RS |
16,700
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
11,100
units
|
Buy Now |
![]() |
Avnet America |
10,000
units
|
Buy Now |
![]() |
Chip One Stop |
2,202
units
|
Buy Now |
Capacitance | 15pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.5mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
Terminal Length | 0.225mm |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
KC 15pF 0402 5% 50V NP0 | Rutronik |
0402 15 pF 50 V ▒5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP, 15PF, 50V, 5%, C0G/NP0, 0402 | element14 |
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402 | Newark Electronics |
15PF 50V 5% 0402 | TTI Europe |
CAP CERAMIC 15PF 50V C0G 5% 0402 SMD | Dan-Mar Components |
Multilayer Ceramic Capacitor, 15 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
YAGEO Ceramic Capacitor 15pF, 50V, 0402, ± | Distrelec |
MLCC 0402 SMD 15pF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 15 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0402JRNPO9BN150?
Additional datasheets, footprints and schematics for CC0402JRNPO9BN150 are listed on our Part Details page. You can also find images and similar parts to CC0402JRNPO9BN150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402JRNPO9BN150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402JRNPO9BN150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402JRNPO9BN150 fall under?
The CC0402JRNPO9BN150 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402JRNPO9BN150 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402JRNPO9BN150 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402JRNPO9BN150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0402JRNPO9BN150 have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for CC0402JRNPO9BN150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402JRNPO9BN150 often in real-time on the comparison pages.
What if I can't find stock of CC0402JRNPO9BN150?
You can fill out our help required form which you can use to request a quote for CC0402JRNPO9BN150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.