Status: | Unknown |
---|---|
Series: | C Series TDK |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
1,580
units
|
Buy Now |
![]() |
Newark Electronics |
124,000
units
|
Buy Now |
![]() |
Farnell |
120,000
units
|
Buy Now |
![]() |
element14 |
120,000
units
|
Buy Now |
![]() |
Future Electronics |
24,000
units
|
Buy Now |
![]() |
Chip One Stop |
2,121
units
|
Buy Now |
![]() |
TTI Europe |
2,000
units
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series TDK |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Ceramic Capacitor, 10Uf, 25V, X7R, 10%, 1206, Full Reel | Newark Electronics |
CAP, 10µF, 25V, 10%, X7R, 1206 | Farnell |
C Series 1206 10 uF 25 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
10UF 25V 10% 1206 | TTI Europe |
Capacitor MLCC 1206 X7R 10uF 25V | RS |
KC 10µF 1206 10% 25V X7R | Rutronik |
Multilayer Ceramic Capacitor, 10 uF, 25 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C3216X7R1E106K160AB?
Additional datasheets, footprints and schematics for C3216X7R1E106K160AB are listed on our Part Details page. You can also find images and similar parts to C3216X7R1E106K160AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3216X7R1E106K160AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3216X7R1E106K160AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3216X7R1E106K160AB fall under?
The C3216X7R1E106K160AB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C3216X7R1E106K160AB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3216X7R1E106K160AB you can contact the distributor directly for product support, shipping queries etc.
Is the C3216X7R1E106K160AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3216X7R1E106K160AB have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Chip One Stop have stock available or on a lead time for C3216X7R1E106K160AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3216X7R1E106K160AB often in real-time on the comparison pages.
What if I can't find stock of C3216X7R1E106K160AB?
You can fill out our help required form which you can use to request a quote for C3216X7R1E106K160AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.