Status: | Unknown |
---|---|
Series: | OptiMOS 5 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0029ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 156W |
Transistor Case Style | TDSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS 5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET N-CH 100V 100A 8-Pin TDSON T/R | Avnet America |
Single N-Channel 100 V 3.5 mOhm 70 nC OptiMOSÔ Power Mosfet - TDSON-8 | Future Electronics |
MOSFET, N-CH, 100V, 100A, TDSON | element14 |
Mosfet, N-Ch, 100V, 100A, Tdson Rohs Compliant: Yes |Infineon BSC035N10NS5ATMA1 | Newark Electronics |
MOSFET N-Ch 100V 3.5m OptiMOS5 TDSON8 | RS |
Where can I find additional details, specifications and documents for a BSC035N10NS5ATMA1?
Additional datasheets, footprints and schematics for BSC035N10NS5ATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC035N10NS5ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC035N10NS5ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC035N10NS5ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC035N10NS5ATMA1 fall under?
The BSC035N10NS5ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC035N10NS5ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC035N10NS5ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC035N10NS5ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSC035N10NS5ATMA1 have stock available?
Authorised distributors including Avnet America, Chip One Stop, Future Electronics, element14 and Farnell have stock available or on a lead time for BSC035N10NS5ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC035N10NS5ATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC035N10NS5ATMA1?
You can fill out our help required form which you can use to request a quote for BSC035N10NS5ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.