288 Batteries & Power Supplies by Keystone Electronics

DUAL LEAF SPRING BATTERY CONTACT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
4,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
1,230 units
Buy Now
Logo for element14 element14
1,230 units
Buy Now
Logo for Farnell Farnell
1,230 units
Buy Now
Logo for RS Americas RS Americas
410 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
300 units
Buy Now
Logo for RS RS
48 units
Buy Now
Logo for Sager Sager
No stock
Buy Now
Logo for Heilind Electronics Asia Heilind Electronics Asia
No stock
Buy Now
Logo for Heilind Electronics Heilind Electronics
No stock
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
Logo for Jameco Electronics Jameco Electronics
No stock
Buy Now
Logo for Carlton-Bates Carlton-Bates
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Sizes Accepted AA A
Battery Terminals Through Hole
Contact Material Steel
Contact Plating Nickel Plated Contacts
Product Range -
Accessory Type Spring Contact
Height 0.449"

Alternative Descriptions

Dual AA Battery Spring Steel Nickel Plated Leaf Contact Divider Clip | Future Electronics
Dual Leaf Spring, Battery Contact | Newark Electronics
Battery Contact, , Leaf Spring, Case Mount, 2 Cell, A, AA, CR2, CR123A | Keystone Electronics 288 | RS Americas
Lamella contact | Transfer Multisort Elektronik
Cylindrical Battery Contacts, Clips, Holders & Springs DUAL A/AA BATT CLIP | Sager
AA (DUAL) CLIP) | Heilind Electronics Asia
HOLDER A AA SNAP-ON | Rutronik
BATTERY CONTACT, DUAL LEAF SPRING, | Farnell
Battery Contact, (2) Leaf, A, AA, CR2, CR123A Cell | Carlton-Bates

More Parts in Battery Accessories


Featured content from Future

288 Connectors by Switchcraft Conxall

Phone Plug, 2 Conductors, Littel-Plug , 11 Mating Jack, Solder Terminals, Shielded Handle
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Phone Connectors 2C 1/4 SHIELDED | Sager

288 Semiconductors - Tools by Adafruit Industries

Solid-Core Wire Spool - 25ft - 22AWG - Red
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Solid-Core Wire Spool - 25Ft - 22Awg - Red |Adafruit 288 | Newark Electronics
Hook-Up Wire,22 AWG, Solid, Red Ins | Adafruit Industries 288 | RS Americas

288 Connectors by Legrand

PORCELAIN PULLCH LMPHLDR W/15A RECPT GND
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

288 Tools & Production Supplies by Unknown

Scissors - Straight Short Fine Blade -- SS - Blade Length .75"
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Scissor, Precision, Straight, 18.75Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 288?

Additional datasheets, footprints and schematics for 288 are listed on our Part Details page. You can also find images and similar parts to 288 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 288 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 288 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 288 fall under?

The 288 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.

Can I view similar or alternative parts?

You can view similar parts to 288 when available in the Battery Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 288 you can contact the distributor directly for product support, shipping queries etc.

Is the 288 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 288 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 288.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 288 often in real-time on the comparison pages.

What if I can't find stock of 288?

You can fill out our help required form which you can use to request a quote for 288 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay