Distributor | Stock | ||
---|---|---|---|
Farnell |
225
units
|
Buy Now | |
Rutronik |
400
units
|
Buy Now | |
Transfer Multisort Elektronik |
243
units
|
Buy Now | |
element14 |
225
units
|
Buy Now | |
Newark Electronics |
225
units
|
Buy Now | |
Heilind Electronics |
37
units
|
Buy Now | |
RS Americas |
36
units
|
Buy Now | |
Heilind Electronics Asia |
12
units
|
Buy Now | |
Future Electronics |
12
units
|
Buy Now | |
Sager |
No stock
|
Buy Now | |
Distrelec |
No stock
|
Buy Now | |
Carlton-Bates |
No stock
|
Buy Now |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder Cover |
Body Material | Base |
Contact Plating | Tin Plated Contacts |
HOLDER AA PLASTIC COVER | Rutronik |
Cover | Transfer Multisort Elektronik |
BATTERY HOLDER COVER, AA, PCB | element14 |
Battery Holder Cover, Aa, Pcb | Newark Electronics |
BATTERY HOLDER COVER | Heilind Electronics |
Battery Holder Cover, THM, 1 Cell, Cell Size AA, Plastic | Keystone Electronics 1028C | RS Americas |
Single AA Cell Premium Plastic Lithium Battery Holder | Future Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs RETAINER FOR 1028 | Sager |
Keystone Retainer Cover, Plastic, 1x AA, Standalone | Distrelec |
Battery Holder Cover, AA, PBT | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1028C?
Additional datasheets, footprints and schematics for 1028C are listed on our Part Details page. You can also find images and similar parts to 1028C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1028C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1028C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1028C fall under?
The 1028C is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1028C when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1028C you can contact the distributor directly for product support, shipping queries etc.
Is the 1028C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1028C have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 1028C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1028C often in real-time on the comparison pages.
What if I can't find stock of 1028C?
You can fill out our help required form which you can use to request a quote for 1028C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.