Batteries & Chargers
Batteries are devices that are made up of one or more cells that go through different chemical reactions. These cells are responsible for the flow of electrons in a circuit. Thus, it transforms chemical energy to electrical energy. The three basic components of batteries are the cathode, anode, and an electrolyte (which reacts chemically with the cathode and anode). Once a battery’s cathode and anode connect to a circuit, it results to a chemical reaction. This is what makes the electrons in the circuit. A second chemical reaction happens there. Read More
If a battery’s cathode and anode are consumed or aren’t usable in the reaction anymore, no electricity is produced. Thus, the battery stops working and is considered dead. Chargers are almost always set in the background, but they are just as important as batteries. Chargers are what help ensure that batteries perform well and last long. As the energy source, it feeds electric current through the batteries for a specific time or period.
Types of Batteries
There are two general types of batteries, namely: primary batteries and secondary batteries.
- Primary batteries are common among many industries and households. These are the batteries composed of electrochemical cells with irreversible electrochemical reactions. Therefore, once they are drained of energy, they cannot be recharged. Alkaline batteries are the most common example of primary batteries.
These batteries take many forms, like AA batteries and coin cells. They are used for products like toys, remote controls, and wristwatches. - Secondary batteries have electrochemical cells that produce reversible chemical reactions when a specific voltage is applied into them. These are commonly known as “rechargeable batteries”. Secondary batteries are ideal for applications or products that drain energy fast. Some examples are electric vehicles and mobile phones.
Category Selection
View Parts from CategoryParts from Batteries & Chargers Category
![TL-2200/T-BP from Tadiran Batteries](https://www.newark.com/productimages/standard/en_US/4381383.jpg)
CYLINDRICAL BATTERY, LITHIUM, 7.2Ah, 3.6V, C; Battery Voltage:3.6V; Battery Size Code:C; Battery Technology:Lithium; Battery Capacity:7.2Ah; Battery Terminals:Solder Tab; External Diameter:26.2mm; External Height:50mm; Weight:50.5g RoHS Compliant: NA
![TL-2200/P-BP from Tadiran Batteries](https://www.newark.com/productimages/standard/en_US/4381383.jpg)
LITHIUM BATTERY, 3.6V, C; Battery Voltage:3.6V; Battery Size Code:C; Battery Technology:Lithium; Battery Capacity:7.2Ah; Battery Terminals:Axial Leaded; External Diameter:26.2mm; External Height:50mm; External Width:-; Weight:50.5g RoHS Compliant: NA
![TL-2300/S-BP from Tadiran Batteries](https://www.newark.com/productimages/standard/en_US/00Z1074-40.jpg)
CYLINDRICAL BATTERY, LITHIUM, 3.6V, D; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium; Battery Capacity:16.5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:32.9mm; External Width:- RoHS Compliant: NA
![TL-2300/T-BP from Tadiran Batteries](https://www.newark.com/productimages/standard/en_US/00Z1075-40.jpg)
LITHIUM BATTERY, 3.6V, D; Battery Voltage:3.6V; Battery Size Code:D; Battery Technology:Lithium; Battery Capacity:16.5Ah; Battery Terminals:Solder Tab; External Diameter:32.9mm; External Height:61.5mm; External Width:-; Weight:92.5g RoHS Compliant: NA
![TL-2200/S-BP from Tadiran Batteries](https://www.newark.com/productimages/standard/en_US/4381383.jpg)
LITHIUM BATTERY, 3.6V, C; Battery Voltage:3.6V; Battery Size Code:C; Battery Technology:Lithium; Battery Capacity:7.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA
![V13GA from Dantona Industries](https://www.newark.com/productimages/standard/en_US/4959485.jpg)
![A-40840-512-01 from Dantona Industries](https://www.newark.com/productimages/standard/en_US/20C0383-40.jpg)
BATTERY, NON RECHARGEABLE, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Poly Carbon Monofluoride; Battery Capacity:1.2Ah; Battery Terminals:Connector; External Diameter:17.78mm; External Width:- RoHS Compliant: NA
![CR-1632 from Panasonic Batteries](https://www.newark.com/productimages/standard/en_US/20C5701-40.jpg)
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:140mAh; Battery Terminals:Flat Top; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.8gRoHS Compliant: NA
![BR1632A/GAN from Panasonic Batteries](https://www.newark.com/productimages/standard/en_US/5176651.jpg)
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA
![TR134A from Dantona Industries](https://www.newark.com/productimages/standard/en_US/4325476.jpg)
![BR2325-1HB from Panasonic Batteries](https://www.newark.com/productimages/standard/en_US/22C5028-40.jpg)
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
![L91SBP-4 from Energizer](https://www.newark.com/productimages/standard/en_US/23AC1405-40.jpg)
![L92SBP-4 from Energizer](https://www.newark.com/productimages/standard/en_US/23AC1406-40.jpg)
![COMP-29-MAX from Dantona Industries](https://www.newark.com/productimages/standard/en_US/4325477.jpg)
LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.5Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:36mm; External Width:-; Weight:- RoHS Compliant: NA
![LS14500 from Saft](https://www.newark.com/productimages/standard/en_US/4421299.jpg)
![B9758T from Dantona Industries](https://www.newark.com/productimages/standard/en_US/24C6653-40.jpg)
![TL-5101/S from Tadiran Batteries](https://www.newark.com/productimages/standard/en_US/4975855.jpg)
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:950mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.2mm RoHS Compliant: NA
![TL-2150/P from Tadiran Batteries](https://www.newark.com/productimages/standard/en_US/5017509.jpg)
![B9574T from Dantona Industries](https://www.newark.com/productimages/standard/en_US/24K3687-40.jpg)
![CR17335SE-MC from Dantona Industries](https://www.newark.com/productimages/standard/en_US/24W9406-40.jpg)
BATTERY, NON RECHARGEABLE, 3V, 2AH; Battery Voltage:3V; Battery Size Code:4/5A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:2Ah; Battery Terminals:Connector; External Diameter:35.56mm; External Height:17.78mm RoHS Compliant: NA