Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
10,560
units
|
Buy Now |
![]() |
element14 |
5,932
units
|
Buy Now |
![]() |
Newark Electronics |
5,932
units
|
Buy Now |
![]() |
Farnell |
5,932
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
2,325
units
|
Buy Now |
![]() |
Future Electronics |
431
units
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Rapid Electronics |
No stock
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Silica |
No stock
|
Buy Now |
![]() |
Schukat Electronic |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 1 A |
ICM (A) | 2 A |
PD (W) | 1 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 15 |
hFE(@ IC2) | 1 A |
VCE (SAT)Max (mV) | 350 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 2/40 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.1/0.5 |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 150MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 1A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | E-Line |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 1A |
Current Ic @ Vce Sat | 150mA |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Gain Bandwidth ft Min | 150MHz |
Gain Bandwidth ft Typ | 150MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Pin Configuration | e |
Power Dissipation Ptot Max | 1W |
Voltage Vcbo | 60V |
NPN transistor,ZTX450 1A Ic 10Vce | RS |
TRANSISTOR, NPN, 45V, E-LINE | element14 |
Pwr Mid Perf Transistor Ep3Sc Bulk 4K Rohs Compliant: Yes |Diodes Inc. ZTX450 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ZTX450 Series NPN 1 A 45 V Silicon Planar Medium Power Transistor - TO-92-3 | Future Electronics |
NPN TRANS. 60V 1A 1W TO92E-line | Rutronik |
Trans GP BJT NPN 45V 1A 3-Pin E-Line | Avnet Asia |
Diodes Inc Ztx450 Transistor NPN 45V 1A Eline | Rapid Electronics |
TRANSISTOR, NPN E-LINE | Farnell |
NPN 45V 1A 1W B:15-300 E-Line | Schukat Electronic |
Voltage Reference 4.096V 1% Adj. SOT23 | Diodes Inc ZTX450 | RS Americas |
Where can I find additional details, specifications and documents for a ZTX450?
Additional datasheets, footprints and schematics for ZTX450 are listed on our Part Details page. You can also find images and similar parts to ZTX450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZTX450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZTX450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZTX450 fall under?
The ZTX450 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to ZTX450 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZTX450 you can contact the distributor directly for product support, shipping queries etc.
Is the ZTX450 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ZTX450 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ZTX450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZTX450 often in real-time on the comparison pages.
What if I can't find stock of ZTX450?
You can fill out our help required form which you can use to request a quote for ZTX450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.