Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | 230V |
For Use With | ZB5AZ009 |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BV CSA DNV GL LLOYDS RINA UL |
Contact Configuration | 1NO |
Contact Current Rating | 4A |
External Depth | 43mm |
External Length / Height | 46.5mm |
External Width | 30mm |
IP / NEMA Rating | IP66 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Contact Block 1NO | RS |
Single Contact Block, 22mm, 1NO, 6 A, 600 V, Screw Terminal, Harmony XB4 Series | Schneider Electric ZBE101 | RS Americas |
Schneider Electric Switching Contact 1 Make Contact (NO) Harmony | Distrelec |
CONTACT BLOCK, 1NO, SCREW | Farnell |
Contact Block, 1No, 6A, Screw/Clamp | Newark Electronics |
Schneider Electric ZBE101 Auxiliary switch module 5 pc(s) | Conrad |
Schneider Electric ZBE101 XB4 XB5 series Contact Block 1NO Screw Terminal | Rapid Electronics |
CONTACT BLOCK, 1NO, 6A, SCREW/CLAMP | element14 |
SW MISC | Component Electronics |
Where can I find additional details, specifications and documents for a ZBE101?
Additional datasheets, footprints and schematics for ZBE101 are listed on our Part Details page. You can also find images and similar parts to ZBE101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE101 fall under?
The ZBE101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE101 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE101 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for ZBE101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE101 often in real-time on the comparison pages.
What if I can't find stock of ZBE101?
You can fill out our help required form which you can use to request a quote for ZBE101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.