Enclosure Type | Control |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 106mm |
External Width - Metric | 68mm |
External Depth - Metric | 53mm |
IP Rating | - |
Body Colour | Light Grey Dark Grey |
NEMA Rating | - |
External Height - Imperial | 4.173" |
External Width - Imperial | 2.677" |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | 2Holes |
SVHC | No SVHC (15-Jan-2018) |
No. of Holes | 2 |
Empty Push button enclosure, Grey 2 Hole | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Factory colour: Dark grey, Light grey | Conrad |
Enclosure P/B, 2Hole | Newark Electronics |
Schneider Electric Empty Enclosure | Distrelec |
ENCLOSURE P/B, 2HOLE | Farnell |
Schneider Electric XALD02 Control Station 2 Way Empty | Rapid Electronics |
Where can I find additional details, specifications and documents for a XALD02?
Additional datasheets, footprints and schematics for XALD02 are listed on our Part Details page. You can also find images and similar parts to XALD02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD02 fall under?
The XALD02 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to XALD02 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD02 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD02 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Newark Electronics and Distrelec have stock available or on a lead time for XALD02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD02 often in real-time on the comparison pages.
What if I can't find stock of XALD02?
You can fill out our help required form which you can use to request a quote for XALD02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.