V26MLA1206NH TVS - Transient Voltage Suppressors by Littelfuse

VARISTOR MLV 60V 1206

Status: Unknown
Series: MLA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The MLA Series family of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC). The MLA Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Series suitable for numerous applications on power supply, control and signal lines. The MLA Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastichoused components. Littelfuse Inc. manufactures other multilayer series products. See the MLE Series data sheet for ESD applications, MHS Series data sheet for high-speed ESD applications, the MLN Series for multiline protection and the AUML Series for automotive applications.
Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Rutronik Rutronik
10,000 units
Buy Now
Logo for TTI Europe TTI Europe
7,500 units
Buy Now
Logo for element14 element14
4,740 units
Buy Now
Logo for Newark Electronics Newark Electronics
4,652 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
2,542 units
Buy Now
Logo for Future Electronics Future Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 20V
Voltage Rating V DC 26V
Product Range MLA Series
Clamping Voltage Vc Max 60V
Varistor Case Style 1206 [3216 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 150A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 600mJ
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

MLA 1206 DC=26V CL=60V 0,6J | Rutronik
26 VDC .6J 60 V-CLMP | TTI Europe
VARISTOR, MLV, 60V, 1206 | Farnell
VARISTOR, 26V, 60V, 1206 | element14
Varistor, Mlv, 60V, 1206 | Newark Electronics
Varistor: multilayer | Transfer Multisort Elektronik
MLA Series 1206 26 VDC 20 V RMS 60 V Clamp 150 A 600pF SMT Multilayer Varistor | Future Electronics

More Parts in TVS Varistors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a V26MLA1206NH?

Additional datasheets, footprints and schematics for V26MLA1206NH are listed on our Part Details page. You can also find images and similar parts to V26MLA1206NH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V26MLA1206NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V26MLA1206NH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V26MLA1206NH fall under?

The V26MLA1206NH is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to V26MLA1206NH when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V26MLA1206NH you can contact the distributor directly for product support, shipping queries etc.

Is the V26MLA1206NH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V26MLA1206NH have stock available?

Authorised distributors including Rutronik, TTI Europe, Farnell, element14 and Newark Electronics have stock available or on a lead time for V26MLA1206NH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V26MLA1206NH often in real-time on the comparison pages.

What if I can't find stock of V26MLA1206NH?

You can fill out our help required form which you can use to request a quote for V26MLA1206NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay