Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Build Volume | 215mm x 215mm x 200mm |
---|---|
Filament Diameter | 2.85mm |
3D Print Speed Max | 300mm/s |
Layer Thickness / Resolution | - |
Supported Printing Materials | ABS CPE CPE+ Nylon PLA PLA PC PP PVA TPU 95A |
Input Voltage VAC | 240V |
Power Rating | 221W |
Connectivity | LAN USB port Wi-Fi |
File Input Formats | BMP GIF JPG OBJ PNG STL X3D 3MF |
Nozzle Diameter | 0.25mm 0.4mm 0.8mm |
Printer Software | Cura Cura Connect |
Supported OS | Mac OS Linux Windows |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a ULTIMAKER 3?
Additional datasheets, footprints and schematics for ULTIMAKER 3 are listed on our Part Details page. You can also find images and similar parts to ULTIMAKER 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULTIMAKER 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULTIMAKER 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULTIMAKER 3 fall under?
The ULTIMAKER 3 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to ULTIMAKER 3 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULTIMAKER 3 you can contact the distributor directly for product support, shipping queries etc.
Is the ULTIMAKER 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULTIMAKER 3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ULTIMAKER 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULTIMAKER 3 often in real-time on the comparison pages.
What if I can't find stock of ULTIMAKER 3?
You can fill out our help required form which you can use to request a quote for ULTIMAKER 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.