Status: | Unknown |
---|---|
Series: | TBS1000C Series |
RoHS: | Unknown |
Product Range | TBS1000C Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 50MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 20 kpts |
Scope Display Type | WVGA TFT Color |
RSCAL(2024903) OSCILLOSCOPE, 2CH, 50MHZ, | RS |
Dso, 2-Ch, 50Mhz, 1Gsps | Newark Electronics |
Tektronix Oscilloscope TBS1000C DSO 2x 50MHz 1GSPS USB Device / USB Host | Distrelec |
Tektronix TBS1052C 2 Channel Digital Storage Oscilloscope 50MHz | Rapid Electronics |
Digital Storage Oscilloscope, 50mhz , 2 ch, 1GS/s, 7" TFT Display | Tektronix TBS1052C | RS Americas |
Where can I find additional details, specifications and documents for a TBS1052C?
Additional datasheets, footprints and schematics for TBS1052C are listed on our Part Details page. You can also find images and similar parts to TBS1052C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS1052C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS1052C price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS1052C you can contact the distributor directly for product support, shipping queries etc.
Is the TBS1052C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBS1052C have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for TBS1052C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS1052C often in real-time on the comparison pages.
What if I can't find stock of TBS1052C?
You can fill out our help required form which you can use to request a quote for TBS1052C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.