Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
220
units
|
Buy Now |
![]() |
Avnet Abacus |
232,000
units
|
Buy Now |
![]() |
Rutronik |
174,000
units
|
Buy Now |
![]() |
Avnet America |
34,000
units
|
Buy Now |
![]() |
Newark Electronics |
34,000
units
|
Buy Now |
![]() |
Chip One Stop |
16,000
units
|
Buy Now |
![]() |
Schukat Electronic |
8,000
units
|
Buy Now |
![]() |
Farnell |
6,229
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
5,094
units
|
Buy Now |
![]() |
element14 |
4,729
units
|
Buy Now |
![]() |
Future Electronics |
4,000
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
TC 4,7uF 16V 10% Case B | Rutronik |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Cap, 4.7Μf, 16V, 10%, Reel | Newark Electronics |
SMD Tantalum Cap 4,7µF 16V B Taped | Schukat Electronic |
CAP, 4.7µF, 16V, 10%, REEL | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 1210 4.7 uF 16 V ▒10% Surface Mount Tantalum Chip Capacitor | Future Electronics |
CAP SMT TANT 4.7UF 16V 10% B 2K/TR | Component Electronics |
CAP TANT 4.7UF 16V 10% 1210 | Rotakorn Electronics |
Tantalum capacitor | Micros |
CAP TANTALUM 4.7UF 16V 10% SMD | Dan-Mar Components |
SMD Chip Tantalum 1210 4.7uF 16Vdc 10% | RS |
4.7UF 16V 10% B | TTI Europe |
Capacitor, Tantalum, 4.7 uF, 16 V, 20 V, +/-10%, B, 3 Ohms (Max.) @ 100 kHz | AVX TAJB475K016RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJB475K016RNJ?
Additional datasheets, footprints and schematics for TAJB475K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB475K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB475K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB475K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB475K016RNJ fall under?
The TAJB475K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB475K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB475K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB475K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB475K016RNJ have stock available?
Authorised distributors including Avnet Abacus, Rutronik, Avnet America, Newark Electronics and Chip One Stop have stock available or on a lead time for TAJB475K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB475K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB475K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJB475K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.