T0053298699 Soldering Stations & Accessories by Weller

SOLDERING STATION 70W 230VAC 450DEG C

Status: Unknown
Series: WE 1010
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Conrad Conrad
956 units
Buy Now
Logo for element14 element14
119 units
Buy Now
Logo for Newark Electronics Newark Electronics
103 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
3 units
Buy Now
Logo for Boersig Boersig
1 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 450°C
Output Power 70W
Kit Contents WE1 Station 230V WEP70 Soldering iron PH70 Safety Rest w/ Sponge ETA Soldering Tip Screwdriver
Product Range WE 1010
Plug Type EU
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Simply switch on and soldering!Digital 70 W soldering station with 40% more power than comparable stations in the market. The 70 W soldering iron guarantees fast heat-up and Erholzeiten. This station was developed especially for universities, schools and vocational training institutions. It provides many software features a professional soldering station, is easy to use and keeps costs low. It can also be used for many other activities, such as cable assembly, PCB assembly and much more.Features and Benefits- Powerful, user-friendly and cost-efficiently- Warm-up time (approx.) in seconds (50-350°C / 120-660°F) 28 secondsSoldering can be done quickly- Easy handling of the soldering iron- Low operating costsESD safe soldering station, soldering iron- Heat-resistant silicone cableTemperature stability and lock protects the tip of the soldering iron and the componentStandby and automatic setback protects tool and the environmentPassword protection protects all settingsThis text is machine translated. | Conrad
SOLDERING STATION, 70W, 230VAC, 450DEG C | element14
Soldering Station, 70W, 230Vac, 450Deg C | Newark Electronics
Digital Soldering Station ESD 70W, WEP70, PH70, ET A | SOS electronic
1-Channel Soldering Station, Digital 70W | Schukat Electronic
WE 1010 LÖTSTATION 230V F | Boersig

More Parts in Soldering Stations


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a T0053298699?

Additional datasheets, footprints and schematics for T0053298699 are listed on our Part Details page. You can also find images and similar parts to T0053298699 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T0053298699 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0053298699 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T0053298699 fall under?

The T0053298699 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to T0053298699 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T0053298699 you can contact the distributor directly for product support, shipping queries etc.

Is the T0053298699 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T0053298699 have stock available?

Authorised distributors including Conrad, element14, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for T0053298699.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T0053298699 often in real-time on the comparison pages.

What if I can't find stock of T0053298699?

You can fill out our help required form which you can use to request a quote for T0053298699 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay