Status: | Active |
---|---|
Series: | ST3232EC |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
5,586
units
|
Buy Now |
![]() |
Avnet America |
35,000
units
|
Buy Now |
![]() |
Future Electronics |
30,000
units
|
Buy Now |
![]() |
Chip One Stop |
16,842
units
|
Buy Now |
![]() |
Avnet Silica |
7,500
units
|
Buy Now |
![]() |
Newark Electronics |
5,791
units
|
Buy Now |
![]() |
element14 |
5,586
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
2,014
units
|
Buy Now |
![]() |
EBV Elektronik |
No stock
|
Buy Now |
ESD protection for RS-232 I/O pins |
±15 kV human body model |
±8 kV IEC 1000-4-2 contact discharge |
300 μA supply current |
250 kbps minimum guaranteed data rate |
6 V/μs minimum guaranteed slew rate |
Meet EIA/TIA-232 specifications down to 3 V |
Available in SO-16 and TSSOP16 |
Product Specifications |
---|
DS2767 ± 15 kV ESD protection 3 to 5.5 V low power, up to 250 kbps, RS-232 drivers and receivers |
Dual Transmitter/Receiver RS-232 16-Pin SO T/R | Avnet America |
ST3232E Series 5.5 V ▒15 kV ESD Protected RS-232 Driver and Receiver - SOIC-16 | Future Electronics |
Logic_Interfaces_Supervisors |Stmicroelectronics ST3232ECDR | Newark Electronics |
RS232 TRANSCEIVER, 250KBPS, SOIC-16 | Farnell |
IC: interface | Transfer Multisort Elektronik |
RS-232 Transc., 2-Drv / 2-Rcv, 250kbps, 4x 0.1uF, +/-15kV ESD, 3.3/5V, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a ST3232ECDR?
Additional datasheets, footprints and schematics for ST3232ECDR are listed on our Part Details page. You can also find images and similar parts to ST3232ECDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232ECDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232ECDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232ECDR fall under?
The ST3232ECDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232ECDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232ECDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232ECDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232ECDR have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for ST3232ECDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232ECDR often in real-time on the comparison pages.
What if I can't find stock of ST3232ECDR?
You can fill out our help required form which you can use to request a quote for ST3232ECDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.