Status: | Unknown |
---|---|
Series: | Trim Trio Series |
RoHS: | Unknown |
Product Range | Trim Trio Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
For Use With | Metalok Bantam Qikmate UTG and UTO Housings |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 3mm |
Cable Diameter Min | 2mm |
Contact Resistance | 6mohm |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Pack Quantity | 25 |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.8mm² |
Working Voltage | 750V |
CRIMP PIN, GOLD, 16AWG | element14 |
STAMPED/FORMED CRIMP CONTACTS | TTI Europe |
GOLD FLASH CRIMP PIN CONTACT,18-16AWG | RS |
Circular Contact, Pin, 16Awg, Crimp | Newark Electronics |
Male stamped and formed crimp contact, size #16, delivered loose, Gold plating | Souriau-Sunbank by Eaton SM16ML11D70 | RS Americas |
CRIMP PIN 18-16AWG AG | Component Sense |
Y8235 | Heilind Electronics |
Where can I find additional details, specifications and documents for a SM16ML11D70?
Additional datasheets, footprints and schematics for SM16ML11D70 are listed on our Part Details page. You can also find images and similar parts to SM16ML11D70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM16ML11D70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM16ML11D70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM16ML11D70 fall under?
The SM16ML11D70 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM16ML11D70 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM16ML11D70 you can contact the distributor directly for product support, shipping queries etc.
Is the SM16ML11D70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM16ML11D70 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS and Newark Electronics have stock available or on a lead time for SM16ML11D70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM16ML11D70 often in real-time on the comparison pages.
What if I can't find stock of SM16ML11D70?
You can fill out our help required form which you can use to request a quote for SM16ML11D70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.