Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
877
units
|
Buy Now |
![]() |
Rutronik |
5,000
units
|
Buy Now |
![]() |
TTI Europe |
5,000
units
|
Buy Now |
![]() |
element14 |
877
units
|
Buy Now |
![]() |
Newark Electronics |
877
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
500
units
|
Buy Now |
![]() |
Sager |
No stock
|
Buy Now |
![]() |
Future Electronics |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Flush Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 25V |
Contact Current DC Max | 100mA |
RoHS Compliant | Yes |
DIP 4P SMT TOP ACT. FLUSH Tape | Rutronik |
DIP SW SPST 4P 0.1A 25V | TTI Europe |
Dip/Rotary Dip Rohs Compliant: Yes |C&k Components SD04H0SBR | Newark Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP Switches / SIP Switches ON OFF SPST 4POS LOW PROFILE DIP SW | Sager |
SD Series Low Profile SPST 4 Position Surface Mount Sealed DIP Switch | Future Electronics |
SW SD04 FLUSH SMT TAPE T&R | Boersig |
Where can I find additional details, specifications and documents for a SD04H0SBR?
Additional datasheets, footprints and schematics for SD04H0SBR are listed on our Part Details page. You can also find images and similar parts to SD04H0SBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD04H0SBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD04H0SBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD04H0SBR fall under?
The SD04H0SBR is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to SD04H0SBR when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD04H0SBR you can contact the distributor directly for product support, shipping queries etc.
Is the SD04H0SBR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD04H0SBR have stock available?
Authorised distributors including Rutronik, TTI Europe, Farnell, element14 and Newark Electronics have stock available or on a lead time for SD04H0SBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD04H0SBR often in real-time on the comparison pages.
What if I can't find stock of SD04H0SBR?
You can fill out our help required form which you can use to request a quote for SD04H0SBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.