RT0603BRD077K5L by Yageo Corporation

RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TTI Europe TTI Europe
410,000 units
Buy Now
Logo for Rutronik Rutronik
85,000 units
Buy Now
Logo for Future Electronics Future Electronics
20,000 units
Buy Now
Logo for Farnell Farnell
10,000 units
Buy Now
Logo for element14 element14
10,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
10,000 units
Buy Now
Logo for Avnet Asia Avnet Asia
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Abacus Avnet Abacus
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

7.5K OHM .1W .1% 25PPM | TTI Europe
RT0603 7,5K 0,1% 0,1W TK25 | Rutronik
Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Pape | Component Sense
RT Series 0603 0.1 W 7.5 kOhm ▒0.1% ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics
RES, 7K5, 0.1%, 0.1W, THIN FILM, 0603 | Farnell
Res, 7K5, 0.1%, 0.1W, Thin Film, 0603 | Newark Electronics
Resistor Thin film 0603 25ppm 0.1% 7K5 | RS
SMD Chip Resistor, 7.5 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Asia
SMD Chip Resistor, 7.5 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT0603BRD077K5L?

Additional datasheets, footprints and schematics for RT0603BRD077K5L are listed on our Part Details page. You can also find images and similar parts to RT0603BRD077K5L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT0603BRD077K5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603BRD077K5L price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603BRD077K5L you can contact the distributor directly for product support, shipping queries etc.

Is the RT0603BRD077K5L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT0603BRD077K5L have stock available?

Authorised distributors including TTI Europe, Rutronik, Future Electronics, Farnell and element14 have stock available or on a lead time for RT0603BRD077K5L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT0603BRD077K5L often in real-time on the comparison pages.

What if I can't find stock of RT0603BRD077K5L?

You can fill out our help required form which you can use to request a quote for RT0603BRD077K5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay