Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
5,000
units
|
Buy Now |
![]() |
TTI Europe |
1,700,000
units
|
Buy Now |
![]() |
Future Electronics |
115,000
units
|
Buy Now |
![]() |
Chip One Stop |
74,896
units
|
Buy Now |
![]() |
Rutronik |
60,000
units
|
Buy Now |
![]() |
Newark Electronics |
5,415
units
|
Buy Now |
![]() |
element14 |
5,000
units
|
Buy Now |
![]() |
Farnell |
5,000
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
RoHS Compliant | YES |
---|
4.7K OHM .1W .1% 25PPM | TTI Europe |
RT Series 0603 0.1 W 4.7 kOhm ▒0.1% ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics |
RT0603 4,7K 0,1% 0,1W TK25 | Rutronik |
Res, 4K7, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant: Yes |Yageo RT0603BRD074K7L | Newark Electronics |
RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603 | element14 |
Resistor Thin film 0603 25ppm 0.1% 4K7 | RS |
SMD Chip Resistor, 4.7 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet America |
SMD Chip Resistor, 4.7 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a RT0603BRD074K7L?
Additional datasheets, footprints and schematics for RT0603BRD074K7L are listed on our Part Details page. You can also find images and similar parts to RT0603BRD074K7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0603BRD074K7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603BRD074K7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603BRD074K7L you can contact the distributor directly for product support, shipping queries etc.
Is the RT0603BRD074K7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0603BRD074K7L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for RT0603BRD074K7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0603BRD074K7L often in real-time on the comparison pages.
What if I can't find stock of RT0603BRD074K7L?
You can fill out our help required form which you can use to request a quote for RT0603BRD074K7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.