RT0603BRD0749K9L by Yageo Corporation

RES, 49K9, 0.1%, 0.1W, 0603, THIN FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
22,990 units
Buy Now
Logo for Farnell Farnell
22,990 units
Buy Now
Logo for Newark Electronics Newark Electronics
22,990 units
Buy Now
Logo for RS RS
4,770 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Abacus Avnet Abacus
No stock
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

RES THIN FILM 49.9K OHM 0.1W 0.1% 0603 SMD | Dan-Mar Components
Res, 49K9, 0.1%, 0.1W, Thin Film, 0603 | Newark Electronics
RES, 49K9, 0.1%, 0.1W, THIN FILM, 0603 | element14
Resistor Thin film 0603 25ppm 0.1% 49K9 | RS
SMD Chip Resistor, 49.9 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet America
SMD Chip Resistor, 49.9 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus
RT Series 0603 0.1 W 49.9 kOhm ▒0.1% ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics
RT0603 49,9K 0,1% 0,1W TK25 | Rutronik
49.9K OHM .1W .1% 25PPM | TTI Europe

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT0603BRD0749K9L?

Additional datasheets, footprints and schematics for RT0603BRD0749K9L are listed on our Part Details page. You can also find images and similar parts to RT0603BRD0749K9L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT0603BRD0749K9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603BRD0749K9L price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603BRD0749K9L you can contact the distributor directly for product support, shipping queries etc.

Is the RT0603BRD0749K9L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT0603BRD0749K9L have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for RT0603BRD0749K9L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT0603BRD0749K9L often in real-time on the comparison pages.

What if I can't find stock of RT0603BRD0749K9L?

You can fill out our help required form which you can use to request a quote for RT0603BRD0749K9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay