Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
TTI Europe |
2,205,000
units
|
Buy Now |
![]() |
Future Electronics |
565,000
units
|
Buy Now |
![]() |
Avnet America |
215,000
units
|
Buy Now |
![]() |
Avnet Abacus |
120,000
units
|
Buy Now |
![]() |
Rutronik |
30,000
units
|
Buy Now |
![]() |
Newark Electronics |
9,400
units
|
Buy Now |
![]() |
Chip One Stop |
5,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
4,800
units
|
Buy Now |
![]() |
Distrelec |
3,700
units
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
RoHS Compliant | YES |
---|
75K OHM 1% | TTI Europe |
RC Series 1206 0.25 W 75 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 75 kOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 75 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
RC1206 75K 1% 0,25W TK100 | Rutronik |
Res, 75K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant: Yes |Yageo RC1206FR-0775KL | Newark Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
RES SMT 75K 1% 1206 5K/TR | Component Electronics |
YAGEO SMD Resistor 250mW, 75kOhm, 1%, 1206 | Distrelec |
RES, 75K, 1%, 0.25W, THICK FILM, 1206 | Farnell |
Where can I find additional details, specifications and documents for a RC1206FR-0775KL?
Additional datasheets, footprints and schematics for RC1206FR-0775KL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-0775KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-0775KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-0775KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-0775KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-0775KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-0775KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Avnet Abacus and Rutronik have stock available or on a lead time for RC1206FR-0775KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-0775KL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-0775KL?
You can fill out our help required form which you can use to request a quote for RC1206FR-0775KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.