Status: | Unknown |
---|---|
Series: | SMB Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
6,383
units
|
Buy Now |
![]() |
TTI Europe |
48,900
units
|
Buy Now |
![]() |
Newark Electronics |
7,040
units
|
Buy Now |
![]() |
element14 |
6,383
units
|
Buy Now |
![]() |
Sorelec |
3,800
units
|
Buy Now |
![]() |
Avnet America |
221
units
|
Buy Now |
![]() |
Amar Radio Corporation |
177
units
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
![]() |
Richardson RFPD |
No stock
|
Buy Now |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | SMB Series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Gold |
Connector Mounting Orientation | PC Board |
Insulation Resistance | 1000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 4GHz |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 500V |
Withstand Voltage | 700V |
SMB M STR PCB C100 | TTI Europe |
Smb M Str Pcb C100 Rohs Compliant: Yes |Radiall R114426000 | Newark Electronics |
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM | Farnell |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel | Holdelec |
SMB / STRAIGHT JACK RECEPTACLE FOR PCB SOLDER LEGS | Avnet America |
connector | Amar Radio Corporation |
Conn SMB PL 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel | Rotakorn Electronics |
SMB-KUPPLER F. LP=4MM L=11,4MM | Boersig |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a R114426000?
Additional datasheets, footprints and schematics for R114426000 are listed on our Part Details page. You can also find images and similar parts to R114426000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R114426000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R114426000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R114426000 fall under?
The R114426000 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R114426000 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R114426000 you can contact the distributor directly for product support, shipping queries etc.
Is the R114426000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R114426000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Sorelec have stock available or on a lead time for R114426000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R114426000 often in real-time on the comparison pages.
What if I can't find stock of R114426000?
You can fill out our help required form which you can use to request a quote for R114426000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.