Status: | Unknown |
---|---|
Series: | Buccaneer Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
344
units
|
Buy Now |
![]() |
Distrelec |
3,543
units
|
Buy Now |
![]() |
Rapid Electronics |
2,044
units
|
Buy Now |
![]() |
Farnell |
2,044
units
|
Buy Now |
![]() |
RS |
1,888
units
|
Buy Now |
![]() |
RS Americas |
1,458
units
|
Buy Now |
![]() |
Schukat Electronic |
1,022
units
|
Buy Now |
![]() |
Newark Electronics |
906
units
|
Buy Now |
![]() |
Chip One Stop |
806
units
|
Buy Now |
![]() |
E Preston |
521
units
|
Buy Now |
![]() |
Future Electronics |
344
units
|
Buy Now |
![]() |
Avnet Abacus |
200
units
|
Buy Now |
![]() |
element14 |
183
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
177
units
|
Buy Now |
![]() |
Conrad |
120
units
|
Buy Now |
![]() |
Heilind Electronics |
112
units
|
Buy Now |
![]() |
Powell Electronics |
50
units
|
Buy Now |
![]() |
Heilind Electronics Asia |
22
units
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | Buccaneer Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact to Contact Capacitance | 1600pF |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Impedance | 100ohm |
No. of Contacts | 8Contacts, 8 Contact |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 30V |
Working Voltage | 30V |
Bulgin Limited Appliance plug with RJ45 coupler RJ45 Socket CAT5e Straight | Distrelec |
Bulgin PX0833 CAT5e RJ45 Socket Panel Mount with Rear CAT5 IP68 | Rapid Electronics |
CAT5E ETHERNET COUPLER, PLUG, 8WAY PANEL | Farnell |
IP68 Cat5e RJ45 panel mounted coupler | RS |
Ethernet/Modular Connector, IO Panel Socket, Standard, Buccaneer Series | Bulgin PX0833 | RS Americas |
Panel M. Conn. IP68 Modular RJ45, Cat 5e | Schukat Electronic |
In-Line Adapter, Rj45 8P Jack-Jack | Newark Electronics |
Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded Modular Coupler Connector | Future Electronics |
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded | Avnet Abacus |
Coupler | Transfer Multisort Elektronik |
The socket possesses a CAT5e shielded terminal strip . A standard Patch cable can be put in back. | Conrad |
ETHERNET BUCCANEER PANEL | Heilind Electronics |
GERÄTEEINBAUBUCHSE FÜR RJ-45 | Boersig |
Where can I find additional details, specifications and documents for a PX0833?
Additional datasheets, footprints and schematics for PX0833 are listed on our Part Details page. You can also find images and similar parts to PX0833 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0833 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0833 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0833 fall under?
The PX0833 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PX0833 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0833 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0833 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0833 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Farnell, RS and RS Americas have stock available or on a lead time for PX0833.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0833 often in real-time on the comparison pages.
What if I can't find stock of PX0833?
You can fill out our help required form which you can use to request a quote for PX0833 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.