Status: | Unknown |
---|---|
Series: | Posistor PRG Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 4.7ohm |
---|---|
Thermistor Mounting | SMD |
Product Range | Posistor PRG Series |
Operating Voltage Max | 30V |
Applications | Over Current Protection |
Operating Temperature Min | -10°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
PRG Series 0805 30 V 4.7 Ohm ▒20% SMT PTC Thermistor | Future Electronics |
Ptc Thermistor, 4.7R, Smd | Newark Electronics |
THERMISTOR SMT PTC 4.7R 0805 TAPE | Component Electronics |
Thermistor PTC 4.7Ohm 20% 2-Pin 0805 Embossed T/R | Avnet America |
4.7 OHM 20% PTC 20V | TTI Europe |
PTC 0805 4R7 20% 30V | Rutronik |
PTC THERMISTOR, 4.7R, SMD | element14 |
4.7 ohms 9deg C, POSISOR CHIP TYPE AND MINI ELEMENT | Symmetry Electronics |
Where can I find additional details, specifications and documents for a PRG21BC4R7MM1RA?
Additional datasheets, footprints and schematics for PRG21BC4R7MM1RA are listed on our Part Details page. You can also find images and similar parts to PRG21BC4R7MM1RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRG21BC4R7MM1RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRG21BC4R7MM1RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRG21BC4R7MM1RA fall under?
The PRG21BC4R7MM1RA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PRG21BC4R7MM1RA when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRG21BC4R7MM1RA you can contact the distributor directly for product support, shipping queries etc.
Is the PRG21BC4R7MM1RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRG21BC4R7MM1RA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Abacus and TTI Europe have stock available or on a lead time for PRG21BC4R7MM1RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRG21BC4R7MM1RA often in real-time on the comparison pages.
What if I can't find stock of PRG21BC4R7MM1RA?
You can fill out our help required form which you can use to request a quote for PRG21BC4R7MM1RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.