Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
70,950
units
|
Buy Now |
![]() |
TTI Europe |
503,000
units
|
Buy Now |
![]() |
Future Electronics |
415,000
units
|
Buy Now |
![]() |
element14 |
7,095
units
|
Buy Now |
![]() |
RS Americas |
6,506
units
|
Buy Now |
![]() |
CoreStaff |
4,318
units
|
Buy Now |
![]() |
Newark Electronics |
4,000
units
|
Buy Now |
![]() |
Farnell |
4,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,705
units
|
Buy Now |
![]() |
Chip One Stop |
103
units
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
Clamping Voltage Vc Max | 150V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
24VDC 150V-CLMP.055PF 1KV-TRG | TTI Europe |
PGB1 Series 150 V 0.06 pF Bi-Directional 0603 SMT PulseGuardĀ« ESD Suppressor | Future Electronics |
Suppressor PULSEGUARD 0603 ESD 24Vdc | RS |
TVS DIODE, 24V, 0.06pF, 0603, FULL REEL | element14 |
ESD Suppressor, Power Line Filter, 24 VDC, Solder Pad Terminals, PGB1 Series | Littelfuse PGB1010603MR | RS Americas |
Esd Protection Device, 150 V, 24 V, 0603, 2 Rohs Compliant: Yes |Littelfuse PGB1010603MR | Newark Electronics |
Arrester: PulseGuard | Transfer Multisort Elektronik |
SUPPRESSOR SMT 24VDC 0603 T/R | Component Electronics |
ROHS / PULSE GUARD 0603 ESD SUPPRESSOR / BOBINE | Holdelec |
ESD PROTECTION SMD 0603 | Rutronik |
Where can I find additional details, specifications and documents for a PGB1010603MR?
Additional datasheets, footprints and schematics for PGB1010603MR are listed on our Part Details page. You can also find images and similar parts to PGB1010603MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGB1010603MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGB1010603MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGB1010603MR fall under?
The PGB1010603MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PGB1010603MR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGB1010603MR you can contact the distributor directly for product support, shipping queries etc.
Is the PGB1010603MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGB1010603MR have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, element14 and RS Americas have stock available or on a lead time for PGB1010603MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGB1010603MR often in real-time on the comparison pages.
What if I can't find stock of PGB1010603MR?
You can fill out our help required form which you can use to request a quote for PGB1010603MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.