Status: | Unknown |
---|---|
Series: | NTK3134N |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
3,950
units
|
Buy Now |
![]() |
Future Electronics |
44,000
units
|
Buy Now |
![]() |
Avnet America |
12,000
units
|
Buy Now |
![]() |
Avnet Silica |
8,000
units
|
Buy Now |
![]() |
EBV Elektronik |
4,000
units
|
Buy Now |
![]() |
Newark Electronics |
1,424
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
690
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
![]() |
Richardson RFPD |
No stock
|
Buy Now |
N channel Switch with Low RDS(on) |
44% Smaller Footprint and 38% Thinner than SC89 |
Low Threshold Levels, 1.5V RDS(on) Rating |
Operated at Low Logic Level Gate Drive |
RoHS Compliant |
Benefits |
---|
System Efficiency Improvement |
Board Space Saving |
Operated at low logic level gate drive |
Applications |
---|
Load/Power Switching |
Logic Level Shift |
Cell Phone, DSC, MP3 Player, Portable Game, PDA |
End Products |
---|
Interface Switching |
Battery Management for Ultra Small Portable Electronics |
N-Channel 20 V 200 mOhm 450 mW Surface Mount Power MOSFET - SOT-723 | Future Electronics |
Trans MOSFET N-CH 20V 0.89A 3-Pin SOT-723 T/R | Avnet America |
MOSFET N-Channel 20V 890mA ESD SOT723 | RS |
Mosfet, N Channel, 20V, 0.89A, Sot-723-3 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
NTK3134NT1G N-channel MOSFET Transistor, 0.99 A, 20 V, 3-Pin SOT-723 | ON Semiconductor NTK3134NT1G | RS Americas |
POWER MOSFET TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTK3134NT1G?
Additional datasheets, footprints and schematics for NTK3134NT1G are listed on our Part Details page. You can also find images and similar parts to NTK3134NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTK3134NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTK3134NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTK3134NT1G fall under?
The NTK3134NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTK3134NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTK3134NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTK3134NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTK3134NT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Silica, EBV Elektronik and RS have stock available or on a lead time for NTK3134NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTK3134NT1G often in real-time on the comparison pages.
What if I can't find stock of NTK3134NT1G?
You can fill out our help required form which you can use to request a quote for NTK3134NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.