Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
128
units
|
Buy Now |
![]() |
Avnet Abacus |
6,860
units
|
Buy Now |
![]() |
TTI Europe |
4,025
units
|
Buy Now |
![]() |
Sager |
3,991
units
|
Buy Now |
![]() |
Avnet America |
1,040
units
|
Buy Now |
![]() |
element14 |
1,000
units
|
Buy Now |
![]() |
Farnell |
786
units
|
Buy Now |
![]() |
Future Electronics |
45
units
|
Buy Now |
![]() |
Newark Electronics |
17
units
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
Richardson RFPD |
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Temperature Coefficient + Percent | 0.03% |
Temperature Coefficient - Percent | 0.03% |
Module DC-DC 1-OUT 5V 200mA 1W Through Hole 4-Pin SIP Tube | Avnet Abacus |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP SINGLE DC/DC | Sager |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
NME0505SC unregulated DC-DC,5V 1W | RS |
NME Series 1 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Murata Power Solutions NME0505SC | Newark Electronics |
ROHS / CONVERTISSEUR ®ULATEUR DC/DC / TUBE 25 PCS | Holdelec |
DC/DC Mod 5V to 5V 1W 1kV | Rutronik |
Where can I find additional details, specifications and documents for a NME0505SC?
Additional datasheets, footprints and schematics for NME0505SC are listed on our Part Details page. You can also find images and similar parts to NME0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME0505SC fall under?
The NME0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NME0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME0505SC have stock available?
Authorised distributors including Avnet Abacus, TTI Europe, Sager, Avnet America and element14 have stock available or on a lead time for NME0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME0505SC often in real-time on the comparison pages.
What if I can't find stock of NME0505SC?
You can fill out our help required form which you can use to request a quote for NME0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.