NGU201COM by Rohde & Schwarz

SOURCE MEASURE UNIT, 60W, 10 KOHM

Status: Unknown
Series: NGU Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Distrelec Distrelec
3 units
Buy Now
Logo for Newark Electronics Newark Electronics
2 units
Buy Now
Logo for Farnell Farnell
1 units
Buy Now
Logo for TestEquity TestEquity
1 units
Buy Now
Logo for element14 element14
1 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range NGU Series
Source Meter Function Current/Resistance/Voltage Measure, Current/Voltage Source
Output Power 60W
Source Voltage Range 0V to 20V

Alternative Descriptions

Rohde & Schwarz Two-Quadrant Source Measure Unit Package, 1x 60W, 10 uA ... 10 A | Distrelec
Source Measure Unit, 60W, 10 Kohm | Newark Electronics
SOURCE MEASURE UNIT, 20V, 60W, 10KOHM | Farnell
UKAS(2194161) NGU201 Two-quadrant sourc | RS

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a NGU201COM?

Additional datasheets, footprints and schematics for NGU201COM are listed on our Part Details page. You can also find images and similar parts to NGU201COM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NGU201COM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGU201COM price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NGU201COM you can contact the distributor directly for product support, shipping queries etc.

Is the NGU201COM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NGU201COM have stock available?

Authorised distributors including Distrelec, Newark Electronics, Farnell, TestEquity and RS have stock available or on a lead time for NGU201COM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NGU201COM often in real-time on the comparison pages.

What if I can't find stock of NGU201COM?

You can fill out our help required form which you can use to request a quote for NGU201COM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay