PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 20.651mm |
External Width | 3.175mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 20.6mm |
Overall Length | 20.6mm |
Spacer Height | 20.6mm |
Wire Diameter | 4.6mm |
MINI SUPP POST MICRO, PK25 | element14 |
Mini Supp Post Micro, Pk25 | Newark Electronics |
MSPM Series Releasable Natural Nylon .750 inch Diameter Mini Support Post | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a MSPM-13-01?
Additional datasheets, footprints and schematics for MSPM-13-01 are listed on our Part Details page. You can also find images and similar parts to MSPM-13-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSPM-13-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSPM-13-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSPM-13-01 fall under?
The MSPM-13-01 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to MSPM-13-01 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSPM-13-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MSPM-13-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSPM-13-01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for MSPM-13-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSPM-13-01 often in real-time on the comparison pages.
What if I can't find stock of MSPM-13-01?
You can fill out our help required form which you can use to request a quote for MSPM-13-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.