Status: | Unknown |
---|---|
Series: | Kinetis K Family K1x Series Microcontrollers |
RoHS: | Unknown |
Product Range | Kinetis K Family K1x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 100MHz |
Program Memory Size | 512KB |
RAM Memory Size | 128KB |
No. of Pins | 121Pins |
MCU Case Style | MAPBGA |
No. of I/O's | 90I/O's |
Embedded Interface Type | CAN I2C I2S SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
MCU Family | Kinetis K |
MCU Series | K1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU Core Size | 32bit |
MCU 32-bit K10 ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray | Avnet America |
Microcontroller Mcu, 32 Bit, Cortex-M4, 100Mhz, Bga-121 | Newark Electronics |
MCU, 32BIT, CORTEX-M4, 100MHZ, MAPBGA121 | Farnell |
Where can I find additional details, specifications and documents for a MK10DN512VMC10?
Additional datasheets, footprints and schematics for MK10DN512VMC10 are listed on our Part Details page. You can also find images and similar parts to MK10DN512VMC10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK10DN512VMC10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK10DN512VMC10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK10DN512VMC10 fall under?
The MK10DN512VMC10 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MK10DN512VMC10 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK10DN512VMC10 you can contact the distributor directly for product support, shipping queries etc.
Is the MK10DN512VMC10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK10DN512VMC10 have stock available?
Authorised distributors including Avnet America, EBV Elektronik, Avnet Silica, Newark Electronics and Farnell have stock available or on a lead time for MK10DN512VMC10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK10DN512VMC10 often in real-time on the comparison pages.
What if I can't find stock of MK10DN512VMC10?
You can fill out our help required form which you can use to request a quote for MK10DN512VMC10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.