Status: | Active |
---|---|
Series: | MCP6541 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
14,560
units
|
Buy Now |
![]() |
Microchip Technology |
765,380
units
|
Buy Now |
![]() |
element14 |
103,263
units
|
Buy Now |
![]() |
Newark Electronics |
103,263
units
|
Buy Now |
![]() |
Farnell |
103,263
units
|
Buy Now |
![]() |
Avnet Silica |
39,000
units
|
Buy Now |
![]() |
EBV Elektronik |
27,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,278
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Future Electronics |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
Push-Pull Output |
4us Propagation Delay |
Low Operating Voltage, 1.6V to 5.5V |
Low Operating Current, 600nA (typical) |
Rail-to-Rail Input/Output |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# of Channels | 1 |
---|---|
Typical Prop Delay (ns) | 4000 |
Output Type | Push Pull |
Supply Voltage Min. (V) | 1.6 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 0.6 |
Iq Max (µA) | 1 |
Vos Max. (µV) | 7000 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP6541/1R/1U/2/3/4 Devices |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single 1.6V Push/Pull Comparator, I temp | Microchip Technology |
COMP, PUSHPULL, 1.6V, SNGL, 5SOT23 | element14 |
Comparator, Single, 850 Ns, 5Sot-23 | Newark Electronics |
Comparator Single R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet Silica |
Comparator Push-Pull RRIO 1.6V SOT23-5 | RS |
Voltage Comparator | Micros |
IC: comparator | Transfer Multisort Elektronik |
MCP6541 Series 5.5 V 1 pA Push-Pull Output Sub-Microamp Comparator - SOT-23-5 | Future Electronics |
Microchip MCP6541T-I/OT Comparator, Push-Pull O/P, 3 V, 5 V 5-Pin SOT-23 | Microchip Technology Inc. MCP6541T-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6541T-I/OT?
Additional datasheets, footprints and schematics for MCP6541T-I/OT are listed on our Part Details page. You can also find images and similar parts to MCP6541T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6541T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6541T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6541T-I/OT fall under?
The MCP6541T-I/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to MCP6541T-I/OT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6541T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6541T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6541T-I/OT have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for MCP6541T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6541T-I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6541T-I/OT?
You can fill out our help required form which you can use to request a quote for MCP6541T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.