No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 60W |
Power Rating (Forced Cooling) | 80W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 2.5A |
Output Power Max | 60W |
Power Supply Type | Switch Mode |
LP universal input SMPSU,24V 60W | RS |
POWER SUPPLY, SWITCH MODE, 24V | Farnell |
Power Supply | TRC Electronics |
Ac/Dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant: Yes |Artesyn Embedded Technologies LPS65 | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS65?
Additional datasheets, footprints and schematics for LPS65 are listed on our Part Details page. You can also find images and similar parts to LPS65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS65 fall under?
The LPS65 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS65 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS65 you can contact the distributor directly for product support, shipping queries etc.
Is the LPS65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS65 have stock available?
Authorised distributors including Sager, RS, Farnell, element14 and Avnet Abacus have stock available or on a lead time for LPS65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS65 often in real-time on the comparison pages.
What if I can't find stock of LPS65?
You can fill out our help required form which you can use to request a quote for LPS65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.