LADN22 Switches, Relays & Solenoids by Schneider Electric

CONTACT BLOCK 2NO/2NC SCREW

Status: Unknown
Series: TeSys
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
281 units
Buy Now
Logo for RS Americas RS Americas
197 units
Buy Now
Logo for Distrelec Distrelec
100 units
Buy Now
Logo for Newark Electronics Newark Electronics
69 units
Buy Now
Logo for element14 element14
25 units
Buy Now
Logo for Farnell Farnell
25 units
Buy Now
Logo for Conrad Conrad
8 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range TeSys
SVHC No SVHC (15-Jan-2018)
Contact Configuration 2NO / 2NC
Contact Current Max 10A
Contact Voltage AC Max 600V
For Use With TeSys D and F Contactors
No. of Poles 4 Pole
Switch Terminals Screw Clamp

Alternative Descriptions

TeSys D auxiliary contact block 2NO 2 NC | RS
Auxiliary contacts | Transfer Multisort Elektronik
Auxiliary Contact Block, 2NO-2NC, Screw Term, TeSys Deca Series | Schneider Electric LADN22 | RS Americas
Schneider Electric Auxiliary Switch 2NO + 2NC | Distrelec
Contact Block, 2No/2Nc, Screw | Newark Electronics
CONTACT BLOCK, 2NO/2NC | element14
Connection (components): Screw terminals | Conrad
MISC CONTACTOR | Component Electronics

More Parts in Switches & Accessories


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LADN22?

Additional datasheets, footprints and schematics for LADN22 are listed on our Part Details page. You can also find images and similar parts to LADN22 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LADN22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADN22 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LADN22 fall under?

The LADN22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LADN22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LADN22 you can contact the distributor directly for product support, shipping queries etc.

Is the LADN22 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LADN22 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for LADN22.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LADN22 often in real-time on the comparison pages.

What if I can't find stock of LADN22?

You can fill out our help required form which you can use to request a quote for LADN22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay