L9780 Special Functions by STMicroelectronics

Wide range air fuel sensor control interface

Status: Active
Series: L9780
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

L9780 is an IC designed to interface a variety of wide range air fuel sensors. The device manages the oxygen pump of the wide range air fuel sensor by means of a voltage controlled current source (VCCS). The reference for the VCCS is generated by a PI controller with external compensation network in order to adapt the device to different sensors. The user can choose between two different networks using the SPI interface. L9780 is fully compatible with most sensors on the market. The internal timing state machine automatically manages all the operations needed for a right sequencing of the measurement process. All the main time values can be configured by SPI. L9780 drives also an external FET used to control the sensor heater. The device protects the sensor and all the I/O against shorts and provides the diagnosis by SPI.
Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
3,492 units
Buy Now
Logo for Avnet Silica Avnet Silica
250 units
Buy Now
Logo for EBV Elektronik EBV Elektronik
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Features

Voltage controlled current source (VCCS) pump cell driver with selectable voltage clamp, offset compensation, diagnostic (short to battery) and 2 output channels
Impedance measurement of reference cell
10-bit multiplexed A/D converter
Scaling amplifier with sample & hold and offset compensation
Control voltage amplifier with sample & hold and offset compensation
Synchronous or asynchronous functionality selectable via SPI
Heater FET driver with diagnostic (short to battery, short to ground, open circuit)
4 possible levels for clean current
SPI with fault detection
Digital input and outputs compatible with 5 V or 3.3 V voltage supply
2 channels available to connect compensation networks
Short to battery diagnostic on functional ground (pin SR)
Short to battery/ground diagnostic on voltage from reference cell (pin INRC)
-5 V internal supply
4 MHz internal oscillator
Package: 48 pin LQFP
Technology: BCD5s_70 V

Alternative Descriptions

AIR FUEL SENSOR CNTRL INTERFACE, 125DEGC | Farnell
IC POWERTRAIN INTERFACE 48LQFP | Microchip USA
Air Fuel Sensor Control Interface 48-Pin LQFP Tray | Avnet Silica
Air Fuel Sensor Cntrl Interface, 125Degc Rohs Compliant: Yes |Stmicroelectronics L9780 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a L9780?

Additional datasheets, footprints and schematics for L9780 are listed on our Part Details page. You can also find images and similar parts to L9780 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L9780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9780 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L9780 fall under?

The L9780 is listed under Automotive Analog and Power > Special Functions.

Can I view similar or alternative parts?

You can view similar parts to L9780 when available in the Special Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L9780 you can contact the distributor directly for product support, shipping queries etc.

Is the L9780 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L9780 have stock available?

Authorised distributors including Farnell, element14, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for L9780.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L9780 often in real-time on the comparison pages.

What if I can't find stock of L9780?

You can fill out our help required form which you can use to request a quote for L9780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay