Status: | Unknown |
---|---|
Series: | Twist-Lock |
RoHS: | Compliant |
Connector Type | Power Entry |
---|---|
Current Rating | 30A |
Connector Colour | Black, White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Product Range | Twist-Lock |
Gender | Plug |
RoHS Compliant | Yes |
POWER ENTRY, 30A, 250VAC, PA, BLK/WHT | element14 |
LKG PLUG, 30A 250V, L6-30P, B/W | Sager |
Connector, Power Entry, Plug, 30A | Newark Electronics |
Locking Plug, 30A, 250V, 2P 3W Nylon Black/White | Carlton-Bates |
Twist-Locking Plug, 30 A/250 VAC, 8-16 AWG, Screw Terminal, Insulgrip Series | Hubbell Wiring Device-Kellems HBL2621 | RS Americas |
AC 3PL 30A/250V IL TWIST | Component Electronics |
Twist-lock American plug,30A 250V | RS |
Where can I find additional details, specifications and documents for a HBL2621?
Additional datasheets, footprints and schematics for HBL2621 are listed on our Part Details page. You can also find images and similar parts to HBL2621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL2621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL2621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL2621 fall under?
The HBL2621 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to HBL2621 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL2621 you can contact the distributor directly for product support, shipping queries etc.
Is the HBL2621 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBL2621 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Sager and Newark Electronics have stock available or on a lead time for HBL2621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL2621 often in real-time on the comparison pages.
What if I can't find stock of HBL2621?
You can fill out our help required form which you can use to request a quote for HBL2621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.