Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
5,300
units
|
Buy Now |
![]() |
Avnet Abacus |
645,000
units
|
Buy Now |
![]() |
Future Electronics |
627,000
units
|
Buy Now |
![]() |
Avnet America |
177,000
units
|
Buy Now |
![]() |
Farnell |
30,000
units
|
Buy Now |
![]() |
element14 |
30,000
units
|
Buy Now |
![]() |
Newark Electronics |
30,000
units
|
Buy Now |
![]() |
TTI Europe |
9,000
units
|
Buy Now |
![]() |
Chip One Stop |
3,915
units
|
Buy Now |
![]() |
Distrelec |
3,780
units
|
Buy Now |
![]() |
CoreStaff |
890
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
RoHS Compliant | YES |
---|
Multilayer Ceramic Capacitor, 22 uF, 10 V, � 20%, X7T, 0805 [2012 Metric] | Avnet Abacus |
0805 22 uF 10 V ▒20% Tolerance X7T SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 22 uF, 10 V, ± 20%, X7T, 0805 [2012 Metric] | Avnet America |
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant: Yes |Murata GRM21BD71A226ME44L | Newark Electronics |
22UF 10V 20% 0805 | TTI Europe |
Capacitor MLCC GRM 0805 10V 22uF, X7T | RS |
Murata Ceramic Capacitor 22uF, 10VDC, 0805, ± | Distrelec |
KC 22µF 0805 20% 10V X7T | Rutronik |
Where can I find additional details, specifications and documents for a GRM21BD71A226ME44L?
Additional datasheets, footprints and schematics for GRM21BD71A226ME44L are listed on our Part Details page. You can also find images and similar parts to GRM21BD71A226ME44L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM21BD71A226ME44L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM21BD71A226ME44L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM21BD71A226ME44L you can contact the distributor directly for product support, shipping queries etc.
Is the GRM21BD71A226ME44L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GRM21BD71A226ME44L have stock available?
Authorised distributors including Avnet Abacus, Future Electronics, Avnet America, Farnell and element14 have stock available or on a lead time for GRM21BD71A226ME44L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM21BD71A226ME44L often in real-time on the comparison pages.
What if I can't find stock of GRM21BD71A226ME44L?
You can fill out our help required form which you can use to request a quote for GRM21BD71A226ME44L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.