Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
365
units
|
Buy Now |
![]() |
element14 |
12,290
units
|
Buy Now |
![]() |
Farnell |
12,007
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
4,168
units
|
Buy Now |
![]() |
Sorelec |
3,000
units
|
Buy Now |
![]() |
Newark Electronics |
2,128
units
|
Buy Now |
![]() |
Future Electronics |
1,816
units
|
Buy Now |
![]() |
EBV Elektronik |
1,600
units
|
Buy Now |
![]() |
Conrad |
213
units
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Silica |
No stock
|
Buy Now |
![]() |
Richardson RFPD |
No stock
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 200 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU8K |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 8 |
trr Max (ns) | - |
VRRM Max (V) | 800 |
VFM Max (V) | 1 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
BRIDGE RECTIFIER, 8A, 800V | element14 |
BRIDGE RECTIFIER DIODE, 1 PHASE, | Microchip USA |
Bridge Rectifier Diode, Single, 800 V, 8 A, Sip, 1 V, 4 Rohs Compliant: Yes |Onsemi GBU8K | Newark Electronics |
GBU8K Series 800 V 8 A Through Hole Bridge Rectifier - GBU-4 | Future Electronics |
Diode Rectifier Bridge Single 800V 8A 4-Pin Case GBU Rail | EBV Elektronik |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier Single 800V 8A GBU4 | RS |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 8A, 800V, Gbu-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a GBU8K?
Additional datasheets, footprints and schematics for GBU8K are listed on our Part Details page. You can also find images and similar parts to GBU8K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU8K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU8K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU8K fall under?
The GBU8K is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU8K when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU8K you can contact the distributor directly for product support, shipping queries etc.
Is the GBU8K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU8K have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Sorelec and Newark Electronics have stock available or on a lead time for GBU8K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU8K often in real-time on the comparison pages.
What if I can't find stock of GBU8K?
You can fill out our help required form which you can use to request a quote for GBU8K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.