GBJ2510-F Diodes by Diodes Incorporated

DIODE, BRIDGE RECT, 1-PH, 25A, SIPOperating

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
2,961 units
Buy Now
Logo for RS Americas RS Americas
4 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Silica Avnet Silica
No stock
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Farnell Farnell
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 25A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.05V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

BRIDGE RECT 1PHASE 1KV 25A GBJ | Microchip USA
GBJ2510 Series 25 A 1000 V Bridge Rectifier Through Hole - GBJ-4 | Future Electronics
Bridge Rectifier Single 1KV 25A 4Pn GBJ4 | RS
GBJ2510-F,BRIDGE IN-LINE GPP G BJ 25A 0.1X0.17,TR | Jameco Electronics
GBJ2510-F DIODES ROHS | Holdelec
Bridge Rectifier Single 1KV 25A 4Pn GBJ4 | Diodes Inc GBJ2510-F | RS Americas
Diode Rectifier Bridge Single 25A 4-Pin GBJ | Avnet America
GBJ/ / BRIDGE IN-LINE GPP 25A 1000V ROHS 15PCS | Avnet Silica
BRIDGE-RECT. 25A 1000V INLINE | Rutronik
DIODE, BRIDGE RECT, 1-PH, 25A, SIP | element14
Diode, Bridge Rect, 1-Ph, 25A, Sip | Newark Electronics

More Parts in Bridge Rectifier Diodes


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBJ2510-F?

Additional datasheets, footprints and schematics for GBJ2510-F are listed on our Part Details page. You can also find images and similar parts to GBJ2510-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBJ2510-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBJ2510-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBJ2510-F fall under?

The GBJ2510-F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBJ2510-F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBJ2510-F you can contact the distributor directly for product support, shipping queries etc.

Is the GBJ2510-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GBJ2510-F have stock available?

Authorised distributors including Future Electronics, RS, RS Americas, Avnet America and Avnet Silica have stock available or on a lead time for GBJ2510-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBJ2510-F often in real-time on the comparison pages.

What if I can't find stock of GBJ2510-F?

You can fill out our help required form which you can use to request a quote for GBJ2510-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay