No distributors results available
View Full Pricing & Stock ComparisonDMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Duty Cycle Frequency Resistance Temperature |
---|---|
No. of Digits | 4.75 |
DMM Response Type | True RMS |
Display Count | 50000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 500Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a FLUKE EXCL 289/FVF/EUR?
Additional datasheets, footprints and schematics for FLUKE EXCL 289/FVF/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE EXCL 289/FVF/EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE EXCL 289/FVF/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE EXCL 289/FVF/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE EXCL 289/FVF/EUR fall under?
The FLUKE EXCL 289/FVF/EUR is listed under Fluke Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to FLUKE EXCL 289/FVF/EUR when available in the Fluke Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE EXCL 289/FVF/EUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE EXCL 289/FVF/EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE EXCL 289/FVF/EUR have stock available?
There is no stock from authorised distributors for FLUKE EXCL 289/FVF/EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE EXCL 289/FVF/EUR often in real-time on the comparison pages.
What if I can't find stock of FLUKE EXCL 289/FVF/EUR?
You can fill out our help required form which you can use to request a quote for FLUKE EXCL 289/FVF/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.