Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
1,461,000
units
|
Buy Now |
![]() |
Future Electronics |
1,461,000
units
|
Buy Now |
![]() |
element14 |
301,237
units
|
Buy Now |
![]() |
Farnell |
281,367
units
|
Buy Now |
![]() |
RS |
88,985
units
|
Buy Now |
![]() |
Newark Electronics |
78,869
units
|
Buy Now |
![]() |
Avnet Silica |
27,000
units
|
Buy Now |
![]() |
Avnet America |
18,000
units
|
Buy Now |
![]() |
Distrelec |
2,080
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
EBV Elektronik |
No stock
|
Buy Now |
![]() |
Richardson RFPD |
No stock
|
Buy Now |
–1.25 A, –60 V |
RDS(ON) = 0.200Ω @ VGS = –10 V |
RDS(ON) = 0.230Ω @ VGS = –4.5 V |
Fast Switching Speed |
High Performance Trench Technology for Extremely Low rDS(on) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDN5618P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -1.25 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 230 |
RDS(on) Max @ VGS = 10 V (mΩ) | 170 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.6 |
Ciss Typ (pF) | 430 |
Package Type | SOT-23-3 |
P-Channel 60 V 0.170 Ohm Logic Level PowerTrench Mosfet SSOT-3 | Future Electronics |
MOSFET, P, -60V, -1.25A, SOT-23 | element14 |
MOSFET P-Channel 60V 1.25A SuperSOT3 | RS |
Mosfet, P, -60V, -1.25A, Sot-23, Reel | Newark Electronics |
Power MOSFET, P Channel, 60 V, 1.25 A, 170 Milliohms, SOT-23, 3 Pins, Surface Mount | Avnet Silica |
MOSFET, P, -60V, -1.25A, SOT-23, REEL | Farnell |
onsemi MOSFET, P-Channel, -60V, -1.25A, SOT-23 | Distrelec |
POWER MOSFET TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a FDN5618P?
Additional datasheets, footprints and schematics for FDN5618P are listed on our Part Details page. You can also find images and similar parts to FDN5618P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN5618P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN5618P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN5618P fall under?
The FDN5618P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN5618P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN5618P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN5618P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN5618P have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FDN5618P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN5618P often in real-time on the comparison pages.
What if I can't find stock of FDN5618P?
You can fill out our help required form which you can use to request a quote for FDN5618P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.