Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
10,201
units
|
Buy Now |
![]() |
Avnet Abacus |
330,300
units
|
Buy Now |
![]() |
TTI Europe |
198,900
units
|
Buy Now |
![]() |
Rutronik |
160,200
units
|
Buy Now |
![]() |
element14 |
55,800
units
|
Buy Now |
![]() |
Newark Electronics |
55,800
units
|
Buy Now |
![]() |
Farnell |
55,800
units
|
Buy Now |
![]() |
Future Electronics |
52,200
units
|
Buy Now |
![]() |
Schukat Electronic |
26,600
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
6,140
units
|
Buy Now |
![]() |
Distrelec |
2,583
units
|
Buy Now |
![]() |
Chip One Stop |
853
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 25 |
Leakage Current (Max) (micro A) | 25 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 280 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 340 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (PCS.) | 900 |
Weight (Typ.) (g) | 0.441 |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
100UF 25V 6.3X7.7 SMD | TTI Europe |
V-FK 100uF 25V 20% 6x8 | Rutronik |
CAP, 100µF, 25V, RADIAL, SMD | element14 |
Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel | Newark Electronics |
EEE-FK Series 25 V 100 uF ╪ 6.3 x 7.7 mm 105 ░C Low ESR SMT Electrolytic | Future Electronics |
SMD El-Capacitor 100uF 25V 6,3x7,7mm | Schukat Electronic |
Ecap 100uF 25V D8 Case FK SMD (Reel) | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Panasonic SMD Electrolytic Capacitor, FK, 100uF, 25V, 20% | Distrelec |
100uF | Micros |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a EEEFK1E101XP?
Additional datasheets, footprints and schematics for EEEFK1E101XP are listed on our Part Details page. You can also find images and similar parts to EEEFK1E101XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEEFK1E101XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEEFK1E101XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEEFK1E101XP fall under?
The EEEFK1E101XP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.
Can I view similar or alternative parts?
You can view similar parts to EEEFK1E101XP when available in the EEE-FK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEEFK1E101XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEEFK1E101XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEEFK1E101XP have stock available?
Authorised distributors including Avnet Abacus, TTI Europe, Rutronik, element14 and Newark Electronics have stock available or on a lead time for EEEFK1E101XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEEFK1E101XP often in real-time on the comparison pages.
What if I can't find stock of EEEFK1E101XP?
You can fill out our help required form which you can use to request a quote for EEEFK1E101XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.