Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
17,450
units
|
Buy Now |
![]() |
Future Electronics |
89,100
units
|
Buy Now |
![]() |
Avnet America |
49,500
units
|
Buy Now |
![]() |
TTI Europe |
13,500
units
|
Buy Now |
![]() |
Newark Electronics |
7,179
units
|
Buy Now |
![]() |
Avnet Abacus |
6,300
units
|
Buy Now |
![]() |
Schukat Electronic |
4,100
units
|
Buy Now |
![]() |
RS Americas |
1,800
units
|
Buy Now |
![]() |
Distrelec |
608
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
37
units
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
![]() |
Farnell |
No stock
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 47 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 23.5 |
Leakage Current (Max) (micro A) | 23.5 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 105 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 900 |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (PCS.) | 900 |
Weight (Typ.) (g) | 0.44 |
EEE-S Series 50 V 47 uF ╪ 6.3 x 7.7 mm 85 ░C SMT V-Chip Aluminum Electrolytic | Future Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
Capacitor Al Electrolytic VS 50V 47uF | RS |
47UF 50V 6.3X7.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
SMD El-Capacitor 47uF 50V 6,3x7,7mm | Schukat Electronic |
Capacitor, Alum Electrolytic, Cap 47 uF, Tol 20%,Vol-Rtg 50 VDC, SMT,6.3x8,Tape&Reel | Panasonic Electronic Components EEE-1HA470XP | RS Americas |
Panasonic SMD Electrolytic Capacitor, S, 47uF, 50V, 20% | Distrelec |
Capacitor: electrolytic | Transfer Multisort Elektronik |
VS 47uF 50V 20% 6x8 | Rutronik |
CAP, 47µF, 50V, SMD | element14 |
CAP, 47µF, 50V, RADIAL, SMD | Farnell |
Where can I find additional details, specifications and documents for a EEE-1HA470XP?
Additional datasheets, footprints and schematics for EEE-1HA470XP are listed on our Part Details page. You can also find images and similar parts to EEE-1HA470XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEE-1HA470XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEE-1HA470XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEE-1HA470XP fall under?
The EEE-1HA470XP is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > S-V Series.
Can I view similar or alternative parts?
You can view similar parts to EEE-1HA470XP when available in the S-V Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEE-1HA470XP you can contact the distributor directly for product support, shipping queries etc.
Is the EEE-1HA470XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEE-1HA470XP have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, TTI Europe and Newark Electronics have stock available or on a lead time for EEE-1HA470XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEE-1HA470XP often in real-time on the comparison pages.
What if I can't find stock of EEE-1HA470XP?
You can fill out our help required form which you can use to request a quote for EEE-1HA470XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.