Status: | Unknown |
---|---|
Series: | InfiniiVision 1000 X-Series |
RoHS: | Unknown |
Product Range | InfiniiVision 1000 X-Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 70MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 5ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | DSO 4x N2140A Standard Secure Erase Language Support Pwr Cord 3-Year Warranty Cal Certificate |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | - |
DSO W/FUNCTION GENERATOR, 4CH/70MHZ, 5NS | element14 |
Dso W/Function Generator, 4Ch/70Mhz, 5Ns | Newark Electronics |
Keysight Oscilloscope InfiniiVision 1000X DSO 4x 70MHz 2GSPS LAN / USB | Distrelec |
Oscilloscope Wavegen 4Ch 70MHz Upgradeable 200MHz InfiniiVision 1000 X- Series | Keysight Technologies DSOX1204G | RS Americas |
RSCAL(1828412) InfiniiVision 1000 X-Seri | RS |
Where can I find additional details, specifications and documents for a DSOX1204G?
Additional datasheets, footprints and schematics for DSOX1204G are listed on our Part Details page. You can also find images and similar parts to DSOX1204G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSOX1204G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSOX1204G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSOX1204G fall under?
The DSOX1204G is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to DSOX1204G when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSOX1204G you can contact the distributor directly for product support, shipping queries etc.
Is the DSOX1204G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSOX1204G have stock available?
Authorised distributors including TestEquity, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for DSOX1204G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSOX1204G often in real-time on the comparison pages.
What if I can't find stock of DSOX1204G?
You can fill out our help required form which you can use to request a quote for DSOX1204G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.