Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
2,265,000
units
|
Buy Now |
![]() |
TTI Europe |
235,000
units
|
Buy Now |
![]() |
RS Americas |
114,407
units
|
Buy Now |
![]() |
Farnell |
53,919
units
|
Buy Now |
![]() |
Newark Electronics |
53,919
units
|
Buy Now |
![]() |
element14 |
53,789
units
|
Buy Now |
![]() |
Avnet Abacus |
50,000
units
|
Buy Now |
![]() |
Avnet America |
20,000
units
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
RS |
No stock
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0603 0.1 W 4.75 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
4.75K OHM 1% | TTI Europe |
Resistor | RS Americas |
RES, 4K75, 1%, 0.1W, 0603, THICK FILM | Farnell |
Resistance:4.75Kohm | Newark Electronics |
SMD Chip Resistor, 4.75 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 4.75 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RES SMT 4.75K 1% 0603 TAPE | Component Electronics |
RC0603 4,75K 1% 0,1W TK100 | Rutronik |
CRCW0603 Resistor T/R 0.10W,1%,4K75 | RS |
Where can I find additional details, specifications and documents for a CRCW06034K75FKEA?
Additional datasheets, footprints and schematics for CRCW06034K75FKEA are listed on our Part Details page. You can also find images and similar parts to CRCW06034K75FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06034K75FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06034K75FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06034K75FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06034K75FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06034K75FKEA have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for CRCW06034K75FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06034K75FKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW06034K75FKEA?
You can fill out our help required form which you can use to request a quote for CRCW06034K75FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.