Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
50,000
units
|
Buy Now |
![]() |
TTI Europe |
80,000
units
|
Buy Now |
![]() |
Farnell |
76,080
units
|
Buy Now |
![]() |
Newark Electronics |
76,080
units
|
Buy Now |
![]() |
element14 |
75,880
units
|
Buy Now |
![]() |
RS |
62,600
units
|
Buy Now |
![]() |
Future Electronics |
50,000
units
|
Buy Now |
![]() |
Schukat Electronic |
32,000
units
|
Buy Now |
![]() |
Distrelec |
2,600
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
5.6K OHM 1% | TTI Europe |
RES, 5K6, 1%, 0.063W, 0402, THICK FILM | Farnell |
Res, Thick Film, 5K6, 1%, 0.063W, 0402, Reel | Newark Electronics |
CRCW0402 Resistor T/R 0.063W,1%,5K6 | RS |
CRCW Series 0402 0.063 W 5.6 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Resistor 0402 0,063W 1% 5K6 Taped | Schukat Electronic |
Vishay SMD Resistor 63mW, 5.6kOhm, 1%, 0402 | Distrelec |
SMD Chip Resistor, 5.6 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 5.6 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW04025K60FKED?
Additional datasheets, footprints and schematics for CRCW04025K60FKED are listed on our Part Details page. You can also find images and similar parts to CRCW04025K60FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04025K60FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04025K60FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04025K60FKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04025K60FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04025K60FKED have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for CRCW04025K60FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04025K60FKED often in real-time on the comparison pages.
What if I can't find stock of CRCW04025K60FKED?
You can fill out our help required form which you can use to request a quote for CRCW04025K60FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.