Status: | Unknown |
---|---|
Series: | CRCW...C e3 |
RoHS: | Compliant |
High volume product suitable for commercial applications |
Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
Lead (Pb)-free solder contacts on Ni barrier layer |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0402 JUMPER Thick Film Chip Resistor | Future Electronics |
RES, JUMPER, 0.063W, THICK FILM, 0402 | Farnell |
D10/Crcw0402-C 0R0 Et7 E3 Rohs Compliant: Yes |Vishay CRCW04020000Z0EDC | Newark Electronics |
Zero Ohm Resistor, Jumper, 0402 [1005Metric], Thick Film, 63 mW, 1.5 A, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a CRCW04020000Z0EDC?
Additional datasheets, footprints and schematics for CRCW04020000Z0EDC are listed on our Part Details page. You can also find images and similar parts to CRCW04020000Z0EDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04020000Z0EDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04020000Z0EDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04020000Z0EDC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04020000Z0EDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW04020000Z0EDC have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for CRCW04020000Z0EDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04020000Z0EDC often in real-time on the comparison pages.
What if I can't find stock of CRCW04020000Z0EDC?
You can fill out our help required form which you can use to request a quote for CRCW04020000Z0EDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.