Conversion Type | USB to RS232 Converter |
---|---|
Baud Rate | 250Kbaud |
Converter Connector Type | D Sub 9 Position Plug |
Chip Type | FT231XS |
Cable Length - Metric | 100mm |
Cable Length - Imperial | 4" |
Product Range | Chipi-X |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | USB to RS232 Cable |
For Use With | FT231XS and FT3243S Devices |
Cable, Usb - Db9 Male Rs232, 10Cm | Newark Electronics |
CABLE, USB - DB9 MALE RS232, 10CM | element14 |
USB to RS-232 converter cable, 10cm | RS |
Module: cable integrated | Transfer Multisort Elektronik |
Double Ended Between-Series, USB Type A Plug to DB9, 10 cm, Chipi-X Series | FTDI CHIPI-X10 | RS Americas |
Where can I find additional details, specifications and documents for a CHIPI-X10?
Additional datasheets, footprints and schematics for CHIPI-X10 are listed on our Part Details page. You can also find images and similar parts to CHIPI-X10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHIPI-X10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHIPI-X10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHIPI-X10 fall under?
The CHIPI-X10 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CHIPI-X10 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHIPI-X10 you can contact the distributor directly for product support, shipping queries etc.
Is the CHIPI-X10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHIPI-X10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for CHIPI-X10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHIPI-X10 often in real-time on the comparison pages.
What if I can't find stock of CHIPI-X10?
You can fill out our help required form which you can use to request a quote for CHIPI-X10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.